EN
  • EN
  • DE

OPA350EA

Part No OPA350EA
Manufacturer Texas Instruments
Description High-Speed, Single-Supply, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifierSeries
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233660-OPA350EA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian OPA350EA CAD Model

Description

The OPA350EA is a high-performance, single-supply operational amplifier designed by Texas Instruments. It is engineered to deliver precision and power in a compact form, making it ideal for a wide range of applications, including medical instruments, sensor conditioning, and data acquisition systems.

This operational amplifier operates on a single supply voltage ranging from 2.7V to 5.5V, which allows for seamless integration into battery-powered and portable devices without compromising on performance. The OPA350EA boasts a high slew rate of 22 V/μs and a bandwidth of 38MHz, ensuring fast and accurate signal processing.

One of the key features of the OPA350EA is its rail-to-rail input and output capability. This feature enables the amplifier to handle input signals that range from the power supply rails to within millivolts of the rails, while also providing an output swing close to the rails. This maximizes the dynamic range in low-voltage applications, making it highly efficient for modern analog circuit designs.

The OPA350EA also exhibits low noise performance with a voltage noise density of only 8 nV/√Hz at 1kHz, which is critical for high-fidelity and high-precision applications. Additionally, it has a low input bias current of 1pA, which minimizes errors in high-impedance circuit configurations.

The operational amplifier comes in a small SOT-23-5 package, which is not only space-saving but also offers reduced power consumption with a quiescent current of 2.3mA. This makes the OPA350EA an excellent choice for power-sensitive designs.

Texas Instruments has a reputation for producing reliable and robust components, and the OPA350EA is no exception. It includes built-in ESD protection and operates across a wide temperature range of -40°C to +125°C, ensuring stable performance under varied environmental conditions.

In summary, the OPA350EA from Texas Instruments is a versatile, high-speed op-amp that provides designers with the performance necessary for demanding analog applications, while its low-power operation and compact size make it suitable for portable electronics.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess