EN
  • EN
  • DE

OPA355NA

Part No OPA355NA
Manufacturer Texas Instruments
Description 200MHz, CMOS OPERATIONAL AMPLIFIER WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233668-OPA355NA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian OPA355NA CAD Model

Description

The OPA355NA, designed and manufactured by Texas Instruments (TI), is a high-speed, voltage-feedback CMOS operational amplifier that is engineered for a diverse range of applications. This op-amp is notable for its exceptional speed-to-power ratio, which makes it an ideal choice for high-frequency signal conditioning, data acquisition systems, and video processing.

Key Features

  • Wide Bandwidth: The OPA355NA offers an impressive bandwidth of 200MHz, which is well-suited for applications requiring high-speed signal processing.
  • High Slew Rate: With a high slew rate of 360 V/µs, this operational amplifier ensures rapid voltage changes, beneficial for fast signal amplification.
  • Low Noise: The device maintains a low voltage noise density of 4.5 nV/√Hz, providing a clean signal amplification with minimal distortion.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.5V to 5.5V, which allows for easy integration into various circuit designs.
  • Rail-to-Rail Output: The OPA355NA features a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Power Down Mode: A power-down mode is available to reduce power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

Applications

  • Video Amplification and Processing
  • Test and Measurement Equipment
  • Telecommunications
  • Active Filters
  • ADC/DAC Buffer

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA355NA is no exception. It is built to meet the rigorous standards of the industry, ensuring consistent performance and durability across a wide range of operating conditions.

Ordering Information

The OPA355NA is available in a compact 5-pin SOT-23 package, offering a space-saving solution for modern electronic designs. For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7820 $50.8300
140+ $0.7326 $102.5640
215+ $0.7078 $152.1770
305+ $0.6583 $200.7815
395+ $0.6336 $250.2720
495+ $0.6088 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess