EN
  • EN
  • DE

OPA374AIDG4

Part No OPA374AIDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 6.5MHz, 585uA, ail-to- ail I/O CMOS Operational Amplifier 8-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 6.5 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 6.5 MHz
Height 1.58 mm
Input Bias Current 10 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Length 4.9 mm
Max Dual Supply Voltage 2.75 V
Max I/O Voltage 5 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 6.5 MHz
Nominal Supply Current 750 µA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 585 µA
Packaging Rail/Tube
Power Supply Rejection Ratio (PSRR) 92.04 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 5 V/µs
Voltage Gain 110 dB
Width 3.91 mm
Win Source Part Number 1083298-OPA374AIDG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA374AIDG4 CAD Model

Description

Overview of Texas Instruments OPA374AIDG4

The OPA374AIDG4 is a high-performance operational amplifier from Texas Instruments designed to cater to a wide array of applications requiring a balance between speed and power efficiency. This device is part of the OPAx374 family of CMOS operational amplifiers optimized for low-voltage, single-supply operation, making it an ideal choice for battery-powered instruments and portable devices.

Key Features

  • Low Power Consumption: The OPA374AIDG4 is designed for power-sensitive applications, offering a low quiescent current that helps extend battery life in portable devices.
  • Wide Bandwidth: With a bandwidth of 5.5MHz, this op-amp is capable of handling a variety of signals, making it suitable for audio processing, filtering, and signal conditioning tasks.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for a wide dynamic range, which is particularly useful in single-supply operations, as it maximizes the available signal swing.
  • Single-Supply Operation: The OPA374AIDG4 can operate from a single power supply ranging from 2.7V to 5.5V, providing design flexibility for various applications.
  • Low Input Bias Current: Its low input bias current minimizes errors in high-impedance applications, ensuring accurate signal amplification and processing.

Applications

The versatility of the OPA374AIDG4 makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Audio processing and equipment
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment

Package and Quality

The OPA374AIDG4 is offered in an 8-pin SOIC package, which is widely used and preferred for its small footprint and ease of PCB layout. Texas Instruments' commitment to quality ensures that this operational amplifier meets the industry standards for reliability and performance, making it a trustworthy component for your next design project.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1012 $55.0600
115+ $0.9036 $103.9140
175+ $0.8754 $153.1950
240+ $0.8471 $203.3040
310+ $0.8189 $253.8590
410+ $0.7342 $301.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,850 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess