EN
  • EN
  • DE
  • IT

OPA379AIDBVTG4

Part No OPA379AIDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Operating Supply Current 2.9μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1084952-OPA379AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA379AIDBVTG4 CAD Model

Description

Product Overview: OPA379AIDBVTG4 from Texas Instruments

The OPA379AIDBVTG4 is a high-performance, precision operational amplifier from Texas Instruments, designed to offer a blend of low power consumption and excellent DC accuracy. This op-amp is a part of TI's PowerWise® product line, which emphasizes energy-efficient solutions without compromising on performance. The OPA379AIDBVTG4 is ideal for battery-powered applications, sensor conditioning, and medical instrumentation due to its low voltage operation and precision characteristics.

Key Features

  • Low Power Consumption: With a quiescent current of just 35 µA, the OPA379AIDBVTG4 is optimized for power-sensitive applications, extending the life of battery-operated devices.
  • Precision Performance: Boasting a low offset voltage of 150 µV and a low drift of 1 µV/°C, this op-amp ensures high accuracy in measurement and control systems.
  • Wide Supply Range: The device operates from a single supply voltage ranging from 2.3V to 5.5V, making it versatile for various circuit designs.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the amplifier to drive loads close to the supply rails, maximizing the dynamic range in low voltage applications.
  • MicroSIZE Package: Available in the tiny SOT-23 package, the OPA379AIDBVTG4 is perfect for space-constrained applications where board real estate is at a premium.

Applications

  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Analog-to-Digital Converter (ADC) Buffer

The OPA379AIDBVTG4 from Texas Instruments is a testament to the company's commitment to providing innovative solutions that meet the needs of modern electronic systems. Its combination of low power, precision, and small footprint makes it an excellent choice for designers looking to create efficient and accurate analog interfaces in their next project.

With its robust feature set, the OPA379AIDBVTG4 is an indispensable component for any application requiring high precision in a power-efficient package. Texas Instruments continues to lead the way in analog technology, and the OPA379AIDBVTG4 is a shining example of their expertise.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9411 $59.1165
35+ $3.2338 $113.1830
54+ $3.1326 $169.1604
74+ $3.0316 $224.3384
96+ $2.9306 $281.3376
128+ $2.6274 $336.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess