EN
  • EN
  • DE

OPA404AG

Part No OPA404AG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad High-Speed Precision Difet ® OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Difet
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 35 V/μs
GBP - Gain Bandwidth Product 6.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 260μV
Operating Supply Current 9mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1233722-OPA404AG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA404
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA404AG CAD Model

Description

The OPA404AG is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is well-suited for a wide range of applications, including professional audio equipment, test and measurement instruments, active filters, and fast operational amplifier circuits. Its versatility and reliability make it an excellent choice for both commercial and industrial environments.

Key Features

  • High Speed: The OPA404AG boasts a fast slew rate and wide bandwidth, which are essential for applications requiring rapid signal processing and high-frequency response.
  • Low Distortion: It offers exceptionally low harmonic distortion, making it ideal for audio applications where fidelity and signal integrity are paramount.
  • Low Noise: With its low noise characteristics, the OPA404AG ensures a clean signal amplification, minimizing the introduction of unwanted noise into the signal path.
  • Precision: The device provides high precision with low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating a variety of power supply configurations and making it suitable for dual-supply or single-supply operations.

Applications

The OPA404AG's robust feature set makes it an excellent choice for a diverse array of applications. It is commonly used in:

  • Professional Audio Equipment: For pre-amplifiers, mixers, and high-fidelity sound processing.
  • Test and Measurement Instruments: Where precision and speed are required for accurate data acquisition and analysis.
  • Active Filters: Benefiting from the op-amp's high-speed characteristics and low distortion.
  • Medical Devices: Where reliable and noise-free signal processing is critical.
  • Analog Processing Circuits: Where its precision and stability can enhance overall system performance.

The OPA404AG comes in a durable ceramic DIP-14 package, ensuring a reliable performance even in harsh conditions. Texas Instruments' commitment to quality makes the OPA404AG a trusted component for demanding applications that require the highest levels of performance and consistency.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess