EN
  • EN
  • DE

OPA445ADDAG4

Part No OPA445ADDAG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage FET-Input Operational Amplifier 8-SO PowerPAD -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 2 MHz
Mounting SMD (SMT)
Case / Package SOP
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 2 MHz
Input Bias Current 100 pA
Input Offset Voltage (Vos) 1.5 mV
Lead Free Yes
Max Dual Supply Voltage 45 V
Max I/O Voltage 5 mV
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 10 V
Min Operating Temperature -55 °C
Nominal Gain Bandwidth Product 2 MHz
Nominal Supply Current 4.7 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 4.2 mA
Operating Supply Voltage 45 V
Output Current 15 mA
Output Current per Channel 15 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 15 V/µs
Voltage Gain 110 dB
Win Source Part Number 1083303-OPA445ADDAG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA445ADDAG4 CAD Model

Description

Product Overview: Texas Instruments OPA445ADDAG4 High-Voltage Operational Amplifier

The OPA445ADDAG4 from Texas Instruments is a high-voltage, high-precision operational amplifier designed to handle a wide range of applications that require both high voltage operation and high performance. This operational amplifier is capable of operating with power supplies ranging up to ±45V, and it delivers a robust feature set that makes it suitable for a diverse array of uses, including test equipment, piezoelectric drivers, and high-voltage instrumentation.

Key Features

  • Wide Supply Range: The OPA445ADDAG4 operates on a wide supply voltage range of ±4.5V to ±45V, making it versatile for various high-voltage applications.
  • High Output Drive: With the ability to deliver a high output current, this op-amp can drive capacitive loads effectively, which is crucial for driving piezoelectric devices and similar applications.
  • Low Quiescent Current: Despite its high-voltage capabilities, the OPA445ADDAG4 maintains a low quiescent current, enhancing its efficiency and making it suitable for power-sensitive applications.
  • Stable Operation: It offers stable operation with high-gain bandwidth and low phase distortion, which is essential for precision instrumentation and control systems.
  • Robust Protection Features: The device includes built-in thermal shutdown and output short-circuit protection, ensuring reliability and longevity in demanding environments.

Applications

The Texas Instruments OPA445ADDAG4 is ideal for a variety of high-voltage applications, including:

  • Electrostatic transducers and deflection circuits
  • High-voltage instrumentation
  • Test equipment
  • Programmable power supplies
  • Audio and high-fidelity circuits
  • Piezoelectric actuators and drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA445ADDAG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability across a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess