EN
  • EN
  • DE

OPA452F

Part No OPA452F
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO263-7
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 725816-OPA452F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA452F CAD Model

Description

Introducing the OPA452F High-Voltage Operational Amplifier from Texas Instruments

The OPA452F by Texas Instruments is a robust, high-voltage operational amplifier designed to cater to a wide range of applications that require high voltage and high current. This operational amplifier is capable of operating at supply voltages up to ±30V and can deliver continuous output currents up to 50mA, making it an ideal choice for high-performance industrial, test, and measurement systems.

With its wide supply range and high output current, the OPA452F is perfectly suited for driving a variety of loads, including valves, actuators, and other heavy-duty industrial components. Its impressive slew rate and gain bandwidth product ensure that the amplifier can handle fast signals without distortion, providing precise control and accurate signal amplification in time-critical applications.

The OPA452F features an extended temperature range, operating reliably from -55°C to +125°C, which ensures consistent performance in even the most demanding environments. This makes it a suitable component for outdoor equipment, military, and aerospace applications where temperature extremes are common.

Additionally, the OPA452F comes with built-in thermal shutdown and output short-circuit protection, enhancing the reliability and longevity of the device. These protective features safeguard the amplifier and the application against overcurrent conditions and thermal overloads, ensuring that your systems continue to operate smoothly without the risk of damage.

For ease of integration into your designs, the OPA452F is available in an 8-pin TO-220 package, which is not only robust but also allows for efficient heat dissipation. This packaging, combined with the amplifier's high power capabilities, minimizes the need for additional cooling components, thus simplifying system design and reducing overall costs.

Whether you're designing power supplies, motor controls, or audio systems, the OPA452F from Texas Instruments provides the reliability, versatility, and performance needed to drive your applications forward. With its combination of high voltage, high current, and wide temperature operation, the OPA452F stands as a solid choice for engineers looking for an operational amplifier that can handle tough conditions while delivering exceptional performance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7661 $54.1288
19+ $5.5517 $105.4823
28+ $5.3782 $150.5896
39+ $5.2047 $202.9833
50+ $5.0313 $251.5650
67+ $4.5108 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess