EN
  • EN
  • DE

IRFHM830D

Part No IRFHM830D
Manufacturer International Rectifier
Description Small PowIR MOSFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187629-IRFHM830D
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFHM830D CAD Model

Description

The IRFHM830D is a power MOSFET from International Rectifier (now Infineon Technologies). It is designed for high-efficiency power conversion and switching applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits, especially in high-density applications.
  • Point-of-Load (POL) Converters: Ideal for supplying power to specific components on a circuit board with high efficiency.
  • Synchronous Rectification: Used to improve efficiency in switching power supplies.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in laptops, smartphones, and tablets.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic-Level Gate Drive: Allows direct drive from logic circuits.
  • Small Footprint: Designed for high-density applications where space is limited.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, improving overall system performance.
  • Compact Design: Saves board space, enabling smaller and more portable devices.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher currents.

Additional Details:

The IRFHM830D is a MOSFET, typically offered in a small outline package for surface mount assembly. Key specifications typically include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating that varies depending on the specific operating conditions and package temperature. The low on-resistance contributes significantly to reducing power losses. Proper thermal management is essential to ensure reliable operation, especially at higher power levels. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess