EN
  • EN
  • DE

OPA4703EA

Part No OPA4703EA
Manufacturer Texas Instruments
Description CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233807-OPA4703EA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4703EA CAD Model

Description

The OPA4703EA is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp offers a unique combination of speed and precision, making it an ideal choice for a wide range of applications, including test and measurement systems, medical equipment, and audio processing circuits.

Key Features

  • Quad Operational Amplifier: The OPA4703EA contains four independent op-amps in a single package, providing excellent space efficiency for complex circuits.
  • Wide Bandwidth: It features a wide bandwidth of 10MHz, which ensures high-speed performance suitable for fast signal processing applications.
  • Low Noise: With a low voltage noise density of 7nV/√Hz, the OPA4703EA provides a clean amplification of signals, minimizing the impact of unwanted noise in sensitive applications.
  • High Output Drive: Capable of delivering a high output drive, this op-amp can handle loads as low as 600Ω, making it versatile for driving a range of components.
  • Low Distortion: The device offers low harmonic distortion, which is critical for high-fidelity audio applications and precision instrumentation.
  • Single or Dual Supply Operation: It can operate from a single supply ranging from +4.5V to +36V or a dual supply of ±2.25V to ±18V, providing flexibility in various circuit designs.

Applications

The OPA4703EA's combination of features makes it suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Analog-to-Digital Converter Drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA4703EA is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and proven manufacturing processes, the OPA4703EA is a reliable component for any application requiring high-performance signal amplification.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1869 $55.9345
11+ $9.1790 $100.9690
17+ $8.8922 $151.1674
24+ $8.6054 $206.5296
31+ $8.3185 $257.8735
41+ $7.4580 $305.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess