EN
  • EN
  • DE

OPA4705EA

Part No OPA4705EA
Manufacturer Texas Instruments
Description Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233810-OPA4705EA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4705EA CAD Model

Description

The OPA4705EA, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance operational amplifier (op-amp) that delivers exceptional accuracy and speed for a wide range of applications. This precision op-amp is an ideal choice for designers who require a balance of high-speed signal processing and low distortion in their circuit designs.

Key Features

  • Quad Channel Configuration: The OPA4705EA features a quad-channel layout, providing four independent op-amps in a single package. This integration facilitates compact and efficient designs, reducing the overall component count and saving precious board space.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes and high-frequency applications, making it suitable for video processing, communication systems, and active filter circuits.
  • Low Distortion: The low harmonic distortion and noise characteristics of the OPA4705EA ensure a clean and accurate signal amplification, which is crucial for high-fidelity audio systems, precision instrumentation, and data acquisition systems.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various power supply configurations and allowing for flexible design options in mixed-voltage systems.
  • Robust Output Drive: Capable of delivering high output currents, the OPA4705EA can drive heavy loads while maintaining linearity and performance, thus, it is well-suited for driving ADCs or buffering DAC outputs.

Applications

The versatility of the OPA4705EA makes it an excellent choice for a multitude of applications, including:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Analog to Digital Converter (ADC) Drivers
  • Test and Measurement Systems
  • Medical Instrumentation

Package and Availability

The OPA4705EA is available in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is conducive to modern, space-constrained electronic designs. Texas Instruments supports this product with comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate seamless integration into your projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess