EN
  • EN
  • DE

OPA564AIDWR

Part No OPA564AIDWR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833118-OPA564AIDWR
Ultra Librarian 3D Model Ultra Librarian OPA564AIDWR CAD Model

Description

The OPA564AIDWR by Texas Instruments is a high-voltage, high-current operational amplifier designed for a wide range of applications. This power op-amp is capable of delivering a continuous output current of up to 1.5A and operates over a wide supply range of +/-4.5V to +/-40V, or a single supply of 9V to 80V, making it incredibly versatile for various design needs.

Key Features

  • High Output Current: Capable of delivering a continuous output current of 1.5A, and peak currents up to 2.5A, which is ideal for driving a variety of loads.
  • Wide Supply Range: Operates on a supply voltage range from +/-4.5V to +/-40V for split supplies, or a single supply from 9V to 80V, accommodating a variety of power scenarios.
  • Thermal Shutdown Protection: Features an internal thermal shutdown mechanism that protects the device from overheating, ensuring reliability and longevity.
  • Adjustable Current Limit: Includes an adjustable current limit function that allows for precise control over the output current, providing an additional layer of protection for the connected load.
  • Wide Bandwidth: Offers a wide bandwidth of 2 MHz, which enables the amplifier to handle a broad range of frequencies for signal amplification.

Applications

The OPA564AIDWR is suitable for a diverse array of applications, including but not limited to:

  • Power supplies
  • Motor control
  • Audio amplification
  • Solenoid/valve control
  • Actuator drives

Package and Quality

This op-amp comes in a compact surface-mount SOIC-14 package, which is designed to save space on printed circuit boards (PCBs). Texas Instruments' commitment to quality ensures that the OPA564AIDWR meets rigorous industry standards for performance and reliability.

With its robust feature set and wide operating range, the OPA564AIDWR from Texas Instruments stands out as a powerful solution for designers looking to incorporate a reliable high-current operational amplifier into their electronic systems.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess