EN
  • EN
  • DE
  • IT

OPA615IDGSR

Part No OPA615IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Wide-Bandwidth, DC Restoration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications DC Restoration
Number of Circuits 1
-3db Bandwidth 710MHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 13mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±4 V ~ 6.2 V
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1233851-OPA615IDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA615
Introduction Date January 11, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA615IDGSR CAD Model

Description

Product Overview: OPA615IDGSR from Texas Instruments

The OPA615IDGSR is a high-performance, wideband, voltage-controlled current source (VCCS) and transimpedance amplifier (TIA) designed by Texas Instruments. This precision integrated circuit is engineered to offer a unique blend of speed, accuracy, and flexibility, making it an ideal choice for a variety of applications, including test equipment, optical networking, and sensor signal conditioning.

Key Features:

  • High Bandwidth: The OPA615IDGSR boasts an impressive bandwidth, facilitating swift signal processing and making it suitable for high-speed applications.
  • Voltage-Controlled Current Source: With its VCCS capabilities, this product allows for precise current control through an input voltage, offering a high level of accuracy in current modulation.
  • Transimpedance Amplifier: The integrated TIA enables the conversion of current to voltage, providing an easy-to-use interface for current output sensors.
  • Low Noise: The device exhibits low noise characteristics, ensuring signal integrity and making it ideal for sensitive applications where signal fidelity is paramount.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power requirements and enhancing its versatility across different system designs.
  • Surface-Mount Package: Packaged in a compact VSSOP-10, the OPA615IDGSR is designed for surface mounting, saving valuable board space and facilitating integration into dense circuit designs.

Applications:

  • Fiber optic detectors
  • Photodiode amplifiers
  • Test and measurement equipment
  • Medical instrumentation
  • Analog signal processing

The OPA615IDGSR from Texas Instruments is a versatile and reliable component that delivers exceptional performance with its advanced design and state-of-the-art technology. Whether you're developing cutting-edge optical systems or precision measurement tools, this product is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.3067
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP VGA 16SO / Video Amp 1 Variable Gain (VGA) 16-SO
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.6584
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3764
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14HTSSOP / Video Amp 3 Voltage Feedback 14-HTSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 2 Voltage Feedback 8-SOIC
Lowest to $11.4629

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2388 $80.2388
2+ $77.7314 $155.4628
3+ $75.2239 $225.6717
4+ $72.7164 $290.8656
6+ $65.1941 $391.1646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess