EN
  • EN
  • DE

OPA620KU/2K5

Part No OPA620KU/2K5
Manufacturer Texas Instruments
Description OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233856-OPA620KU/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA620KU/2K5 CAD Model

Description

The OPA620KU/2K5 is a high-performance operational amplifier designed and manufactured by Texas Instruments. Known for its precision and power efficiency, this operational amplifier is a top choice for a wide range of applications, including medical instrumentation, test and measurement equipment, and professional audio systems.

Key Features

  • Low Noise Performance: The OPA620KU/2K5 boasts an exceptionally low noise density, making it ideal for applications that require a high signal-to-noise ratio.
  • High Speed: With a fast settling time and high slew rate, this op-amp is capable of handling rapid signal changes efficiently, ensuring accurate signal reproduction for high-speed applications.
  • Wide Bandwidth: This device offers a wide bandwidth, providing excellent dynamic response across a broad range of frequencies.
  • Low Power Consumption: Despite its high performance, the OPA620KU/2K5 is designed to consume minimal power, helping to extend the battery life of portable devices.
  • Stable with Capacitive Loads: The amplifier is stable with capacitive loads, which is critical for maintaining signal fidelity in complex circuits.

Specifications

Parameter Value Package/Case SOP-8 Number of Channels 1 Input Offset Voltage Specified by design Operating Temperature Range -55°C to +125°C Supply Voltage Specified by design

Applications

The OPA620KU/2K5 is versatile and can be used in a variety of demanding applications. It is particularly well-suited for:

  • Professional audio equipment
  • Medical imaging systems
  • Active filter blocks
  • Test and measurement instruments
  • Analog signal processing

With its combination of high precision, low noise, and low power consumption, the OPA620KU/2K5 from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess