EN
  • EN
  • DE

OPA627APG4

Part No OPA627APG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Difet®
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 55V/µs
Gain Bandwidth Product 16 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 130 µV
Current - Supply 7mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number OPA627
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651176-OPA627APG4
Ultra Librarian 3D Model Ultra Librarian OPA627APG4 CAD Model

Description

Product Overview: Texas Instruments OPA627APG4 Precision Operational Amplifier

The OPA627APG4 is a high-precision operational amplifier from Texas Instruments, designed to cater to audiophiles and professional audio equipment manufacturers. This op-amp is renowned for its exceptional sound quality and is often found in high-end audio applications such as DACs, preamplifiers, and studio equipment. It's an industry-standard component that offers unparalleled accuracy and stability.

Key Features

  • High Performance: The OPA627APG4 boasts a high slew rate and a wide bandwidth, making it ideal for applications requiring fast signal processing and accurate reproduction of audio signals.
  • Low Noise: With its ultra-low noise characteristics, this op-amp minimizes background hiss and hum, ensuring crystal-clear audio output, which is critical for high-fidelity sound systems.
  • Low Distortion: The device provides very low harmonic distortion, preserving the integrity of the audio signal throughout the amplification process.
  • High Output Drive: Capable of driving high-performance headphones and other demanding loads, the OPA627APG4 delivers consistent performance even under varying load conditions.
  • Single-Supply Operation: It can operate from a single power supply, simplifying circuit design and reducing power requirements.

Applications

The OPA627APG4 is suited for a wide range of applications, including:

  • Professional Audio Equipment
  • High-End Consumer Audio
  • Active Filters
  • Test and Measurement Instruments
  • Analog Signal Processing

Product Specifications

With a typical open-loop gain of 120 dB and a phase margin of 45 degrees, the OPA627APG4 ensures stable operation in feedback applications. It operates over a supply range of ±4.5V to ±18V, making it versatile for various circuit configurations. The device comes in a PDIP-8 package, offering easy integration into existing designs.

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the OPA627APG4 is no exception. It is designed to meet the rigorous demands of professional audio applications, ensuring long-term reliability and performance. Whether you're designing a high-end audio system or looking for a reliable op-amp for precision applications, the OPA627APG4 is an excellent choice that combines quality, performance, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess