EN
  • EN
  • DE

OPA632N/250

Part No OPA632N/250
Manufacturer Texas Instruments
Description OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233869-OPA632N/250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA632N/250 CAD Model

Description

The OPA632N/250 is a high-speed, voltage-feedback operational amplifier designed by Texas Instruments to cater to a wide range of applications requiring fast and precise signal processing. With its impressive slew rate and bandwidth, this operational amplifier is an excellent choice for video electronics, communication systems, and active filters.

Key Features

  • High Speed: The OPA632N/250 boasts a high slew rate, which allows it to handle rapid changes in input signals effectively, making it ideal for high-speed data acquisition and video processing applications.
  • Wide Bandwidth: It offers a wide bandwidth that ensures signals are amplified with high fidelity across a broad range of frequencies.
  • Low Distortion: The device is engineered to minimize distortion, ensuring the output signal remains as true to the original as possible, which is critical for high-quality audio and instrumentation applications.
  • Low Noise: With its low noise characteristics, the OPA632N/250 is suitable for sensitive applications where maintaining signal integrity is paramount.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it a versatile choice for many circuit configurations.

Applications

The versatility of the OPA632N/250 allows it to be used in a variety of applications, including:

  • Video Electronics: Its high-speed response is perfect for video signal amplification and processing.
  • Communication Systems: The device can be utilized in modems and other communication equipment where signal integrity is crucial.
  • Active Filters: The operational amplifier's characteristics make it suitable for constructing active filters that require precise frequency response.
  • Test Equipment: Its accuracy and speed are beneficial in oscilloscopes, signal generators, and other test and measurement tools.

Technical Specifications

Parameter Value Slew Rate Specified in datasheet Bandwidth Specified in datasheet Supply Voltage Single supply operation Distortion Low Noise Low

Overall, the OPA632N/250 from Texas Instruments is a robust and reliable choice for professionals seeking an operational amplifier that delivers both speed and precision.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9208 $76.9208
2+ $74.5171 $149.0342
3+ $72.1133 $216.3399
4+ $69.7095 $278.8380
5+ $62.4982 $312.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess