The TVP5146M1PFP is a high-quality, low-power NTSC/PAL/SECAM video decoder from Texas Instruments that is designed to meet the needs of complex video applications. This advanced decoder is capable of converting analog composite or S-Video signals into digital YCbCr or RGB formats. The TVP5146M1PFP is well-suited for a variety of applications including digital video recorders, set-top boxes, video conferencing systems, and surveillance systems.
Key Features
- Multiple Video Formats: Supports NTSC, PAL, and SECAM video formats, ensuring compatibility with video systems worldwide.
- High-Quality Video: Features 10-bit ADCs and 5-line comb filters for both the luma and chroma data paths to ensure sharp video images with less artifacts.
- Flexible Video Outputs: Provides digital video outputs in multiple formats including ITU-R BT.656, YCbCr 4:2:2, and RGB with external memory.
- Macrovision Detection: Integrated Macrovision copy protection detection is compliant with DVD and VCR standards.
- VBI Data Processing: Supports Vertical Blanking Interval (VBI) data processing for closed captioning, teletext, and other services.
- Programmable Video Controls: Offers various programmable video controls such as brightness, contrast, saturation, hue, and sharpness.
- Automatic Gain Control: Features automatic gain control (AGC) for optimal signal quality.
- Low Power Consumption: Designed for low-power operation, making it ideal for portable and battery-powered devices.
Technical Specifications
Parameter
Value
Supply Voltage
1.8V (Digital), 3.3V (Analog)
Operating Temperature
-40°C to +85°C
Package Type
80-TQFP
Mounting Type
Surface Mount
The TVP5146M1PFP is available in a 80-pin TQFP (Thin Quad Flat Package) that is suitable for surface mount technology, providing a compact solution for space-constrained applications. With its robust feature set and Texas Instruments' reputation for quality, the TVP5146M1PFP is an excellent choice for developers looking to integrate reliable video decoding capabilities into their products.