EN
  • EN
  • DE

OPA634N

Part No OPA634N
Manufacturer Texas Instruments
Description Wideband, Single-Supply OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233871-OPA634N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA634N CAD Model

Description

Introducing the OPA634N High-Speed Operational Amplifier

The OPA634N by Texas Instruments is a versatile and high-performance operational amplifier designed to cater to a wide range of applications requiring fast and precise signal amplification. This op-amp boasts a unity-gain bandwidth of 90MHz and a slew rate of 300V/µs, making it an excellent choice for video processing, communication systems, and test equipment.

At the heart of the OPA634N is a voltage-feedback architecture that provides the flexibility of gain without compromising on stability. This feature enables designers to incorporate the device in both high-speed and high-precision circuits, ensuring that it can adapt to the varying demands of different applications.

The device operates over a wide power supply range from ±4.5V to ±24V, which allows it to fit seamlessly into both existing and new designs. The OPA634N also features a low input bias current and low offset voltage, which minimizes errors and improves overall system accuracy.

One of the key advantages of the OPA634N is its robust output drive capability. It can deliver a continuous output current of up to 30mA, making it capable of driving a variety of loads, including ADCs and DACs that require a high drive current for optimal performance. Additionally, the amplifier is protected against over-current conditions, enhancing the reliability and longevity of the device in demanding environments.

The OPA634N is available in an 8-pin plastic DIP and SOIC-8 package, providing flexibility in terms of mounting options and space considerations on a circuit board. Its industry-standard packaging ensures compatibility with a wide range of hardware designs and simplifies the integration process.

Whether you're working on high-speed data acquisition systems, active filters, or any application that demands a high-speed and high-precision operational amplifier, the OPA634N from Texas Instruments is a solid choice that combines performance, versatility, and reliability.

Discover the difference that the OPA634N can make in your electronic designs and experience the quality and innovation that Texas Instruments is known for.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess