EN
  • EN
  • DE

OPA681N

Part No OPA681N
Manufacturer Texas Instruments
Description Wideband, Current Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233916-OPA681N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA681N CAD Model

Description

The OPA681N is a high-speed, voltage-feedback operational amplifier designed to operate on a single +5V supply. Manufactured by Texas Instruments, this device is part of a family of operational amplifiers that are optimized for high-speed signal processing applications such as video, communication, and test equipment.

Key Features

  • Wide Bandwidth: The OPA681N offers a wide bandwidth of 430 MHz at a gain of +2, making it suitable for high-speed applications.
  • Fast Slew Rate: With a fast slew rate of 2200 V/µs, this op-amp ensures rapid response times, which is critical for maintaining signal fidelity in fast-changing environments.
  • Low Distortion: The device exhibits a very low level of harmonic distortion, making it ideal for precision analog signal processing.
  • Single Supply Operation: Designed to operate from a single +5V supply, it simplifies power supply design and is well-suited for portable and space-constrained applications.
  • Output Disable Feature: The OPA681N includes an output disable feature that allows the output stage to be effectively disconnected from the load, providing increased flexibility in multiplexing applications.

Applications

The OPA681N operational amplifier is well-suited for a range of applications, including:

  • High-speed data acquisition
  • Video processing
  • Test and measurement equipment
  • Communication systems
  • Active filters
  • Professional video electronics

Package and Quality

Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, the OPA681N is designed to meet the space requirements of even the most size-sensitive applications. This op-amp is also supported by Texas Instruments' commitment to quality, ensuring reliable performance across a wide range of operating conditions.

For engineers and designers looking for a high-performance operational amplifier with wide bandwidth and fast slew rates, the OPA681N from Texas Instruments is an excellent choice that balances speed, precision, and power efficiency.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9026 $57.0780
65+ $1.5612 $101.4780
100+ $1.5124 $151.2400
140+ $1.4636 $204.9040
180+ $1.4148 $254.6640
240+ $1.2684 $304.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess