EN
  • EN
  • DE

OPA687N/250

Part No OPA687N/250
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 264025-OPA687N/250
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA687N/250 CAD Model

Description

The OPA687N/250 is a high-performance operational amplifier from the renowned global semiconductor company, Texas Instruments.

  • Bandwidth: 410 MHz
  • Slew Rate: 360 V/µs
  • Settling Time: 7 ns to 0.01%
  • Harmonic Distortion: -70 dBc @ 20 MHz
  • Input Voltage Noise: 2.1 nV/√Hz @ f = 1 MHz
  • Supply Voltage Range: ±5 V to ±6 V
  • Quiescent Current: 6.6 mA per channel

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3591 $50.3865
37+ $2.7562 $101.9794
57+ $2.6700 $152.1900
78+ $2.5839 $201.5442
101+ $2.4978 $252.2778
134+ $2.2394 $300.0796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess