EN
  • EN
  • DE

NCP1341B1DR2G

Part No NCP1341B1DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle 75%
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number NCP1341
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2832-NCP1341B1DR2GTR
Standard Package 2,500
Win Source Part Number 1320650-NCP1341B1DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1341B1DR2G CAD Model

Description

ON Semiconductor NCP1341B1DR2G Product Overview

The NCP1341B1DR2G is a high-performance, fixed-frequency current mode controller designed by ON Semiconductor for off-line converters. This innovative component integrates a plethora of features aimed at enhancing the efficiency and reliability of AC-DC power supplies, particularly those found in compact adapters and open-frame power supplies. The NCP1341B1DR2G is ideal for applications requiring power up to 65W, making it a versatile choice for a wide range of electronic devices.

Key Features

  • High-Efficiency Operation: The device includes a quasi-resonant mode at power-up and wake-up from a low-power standby state, transitioning to fixed-frequency operation under full-load conditions. This ensures optimal efficiency across various load conditions.
  • Advanced Protection Circuits: ON Semiconductor has equipped the NCP1341B1DR2G with Brown-Out protection, Overvoltage Protection (OVP), and Overpower Compensation (OPC), safeguarding both the power supply and the end equipment.
  • Frequency Foldback: The controller reduces switching frequency under light-load conditions, which minimizes standby power consumption and helps meet stringent energy-saving standards.
  • Valley Lockout: This feature ensures that each switching cycle only commences at the valley of the resonant ring, thereby reducing switching losses and further enhancing efficiency.
  • Adjustable Overcurrent Protection: The NCP1341B1DR2G allows for precise setting of overcurrent protection threshold, providing tailored protection for the application.

Applications

Thanks to its robust design and comprehensive feature set, the NCP1341B1DR2G is an excellent choice for various applications, including:

  • AC-DC Adapters for laptops, smartphones, and tablets
  • Open-frame switching power supplies
  • Standby and auxiliary power supplies
  • Consumer electronics such as TVs and audio equipment

Technical Specifications

The NCP1341B1DR2G is offered in a compact SOIC-7 package, making it suitable for space-constrained applications. It operates over a wide voltage range and is capable of driving a high-voltage MOSFET directly, reducing the need for additional external components. The device's high level of integration not only simplifies the design process but also enhances system reliability.

With its combination of energy-saving features, advanced protection, and versatile application range, the NCP1341B1DR2G from ON Semiconductor stands out as a sophisticated solution for modern power supply designs.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,799 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess