EN
  • EN
  • DE

OPA692

Part No OPA692
Manufacturer Texas Instruments
Description Wideband, Voltage Feedback OPERATIONAL AMPLIFIER With Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233936-OPA692
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA692 CAD Model

Description

The OPA692 from Texas Instruments is a high-speed, wideband, current-feedback operational amplifier designed to offer a dynamic range of features for a multitude of applications. This amplifier is well-suited for high-speed transimpedance configurations, video processing, communication systems, and test equipment. The OPA692 provides a unique blend of speed, precision, and versatility that makes it a prime choice for engineers and designers.

Key Features

  • High Bandwidth: The OPA692 offers an impressive bandwidth of 430MHz at a gain of +2, making it ideal for high-frequency signal processing.
  • Fast Slew Rate: With a slew rate of 2200V/µs, this operational amplifier ensures rapid changes in voltage are accurately captured, essential for high-speed applications.
  • Low Distortion: The device boasts a low harmonic distortion, which is critical for maintaining signal fidelity in audio and video processing.
  • Output Disable Feature: It includes an output disable feature that allows the output stage to be effectively disconnected from the load, which can be useful in multiplexing applications or power-saving modes.

Applications

  • Video Electronics: The OPA692's high bandwidth and fast response make it suitable for video amplification and processing tasks.
  • Telecommunications: Its performance characteristics fit the demands of high-speed data and broadband communications systems.
  • Test and Measurement Equipment: The precision and speed of the OPA692 are beneficial in oscilloscopes, analyzers, and other instrumentation that require rapid and accurate signal reproduction.

Availability and Support

Texas Instruments provides comprehensive technical support for the OPA692, including detailed datasheets, reference designs, and simulation tools. The product is available in various package options, ensuring compatibility with a broad range of circuit board layouts and design requirements.

For those looking to integrate the OPA692 into their designs, Texas Instruments' extensive distribution network makes procurement straightforward, with options for both small quantity and bulk orders.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5799 $52.8995
12+ $8.6810 $104.1720
18+ $8.4097 $151.3746
25+ $8.1384 $203.4600
32+ $7.8671 $251.7472
43+ $7.0533 $303.2919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,511 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess