EN
  • EN
  • DE

OPA692IDBVRG4

Part No OPA692IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Fixed Gain Buffer Amplifier with Disable 6-SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 280 MHz
Bandwidth 280 MHz
Mounting SMD (SMT)
Case / Package SOT-23-6
Dual Supply Voltage 5 V
Input Bias Current 40 µA
Input Offset Voltage (Vos) 5 V
Lead Free Contains Lead
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 5.1 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 6
Operating Supply Current 5.1 mA
Output Current 190 mA
Output Current per Channel 190 mA
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 52 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 2000 V/µs
Supply Type Dual, Single
Win Source Part Number 1083317-OPA692IDBVRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA692IDBVRG4 CAD Model

Description

Texas Instruments OPA692IDBVRG4 High-Speed Operational Amplifier

The Texas Instruments OPA692IDBVRG4 is a high-speed, voltage-feedback operational amplifier designed to operate with a single or dual power supply, making it an excellent choice for professional-grade video electronics, communication systems, and active filter circuits. This operational amplifier offers a wide bandwidth and fast slew rate, which are essential for applications requiring high-speed signal processing.

Key Features

  • High Bandwidth: With a bandwidth of 430 MHz at a gain of +2, the OPA692IDBVRG4 allows for quick and efficient signal processing, making it ideal for high-frequency applications.
  • Fast Slew Rate: A slew rate of 2200 V/µs ensures that the amplifier can handle rapid changes in input signals without distortion, providing clear and accurate signal amplification.
  • Supply Range: It operates on a supply voltage ranging from 5V to 12V, which can be configured as a single supply or split into a dual supply for added design flexibility.
  • Output Disable Feature: This operational amplifier includes an output disable feature that allows the output stage to be effectively disconnected from the load, which can be used for multiplexing or power-saving modes.
  • Robust Design: The device is offered in a compact SOT-23-6 package and is designed to withstand the demands of high-performance industrial environments.

Applications

The OPA692IDBVRG4's speed and performance characteristics make it suitable for a variety of applications, including:

  • Professional video electronics
  • Test and measurement equipment
  • Communication systems
  • Active filtering
  • Data acquisition systems

Quality and Reliability

As with all Texas Instruments products, the OPA692IDBVRG4 is manufactured to high standards of quality and reliability. It is designed to deliver consistent performance and is backed by Texas Instruments' commitment to customer satisfaction.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess