The OPA692IDBVT is a high-speed, wideband, voltage-feedback operational amplifier designed and produced by Texas Instruments. It offers a unique blend of high bandwidth, high output current, and low distortion, making it an ideal choice for a variety of applications including video, communications, and test equipment.
Key Features
- High Bandwidth: The OPA692IDBVT boasts a wide bandwidth of 430 MHz at a gain of +2, providing fast signal response for high-speed applications.
- High Output Current: With an output current of 100 mA, this operational amplifier can drive a wide range of loads, including those with high current demands.
- Low Distortion: The device features low harmonic distortion, which is crucial for maintaining signal integrity in audio and video applications.
- Single-Supply Operation: It is capable of operating from a single +5V supply, simplifying power supply design.
- SOT-23-6 Package: The OPA692IDBVT comes in a small SOT-23-6 package, making it suitable for space-constrained applications.
- Wide Output Swing: This op-amp offers a wide output swing, which is particularly useful for maximizing dynamic range in data acquisition systems.
Applications
- Video amplification and processing
- Cable drivers
- Test equipment
- Communications
- Active filters
- Data acquisition systems
Product Specifications
Parameter
Value
Bandwidth
430 MHz
Output Current
100 mA
Supply Voltage
+5V
Package Type
SOT-23-6
Operating Temperature Range
-40°C to +85°C
The OPA692IDBVT from Texas Instruments is a versatile operational amplifier that combines speed, power, and precision. Its performance characteristics make it an excellent choice for designers looking to improve signal processing quality in their high-speed systems.