EN
  • EN
  • DE

OPA810IDT

Part No OPA810IDT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 192V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 140 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 100 µV
Current - Supply 3.7mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 27 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA810
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355183-OPA810IDT
Ultra Librarian 3D Model Ultra Librarian OPA810IDT CAD Model

Description

Product Overview: Texas Instruments OPA810IDT

The OPA810IDT by Texas Instruments is a high-performance, voltage-feedback operational amplifier designed for a wide range of applications. With its exceptional speed and accuracy, the OPA810IDT is an ideal choice for professional audio equipment, test and measurement instruments, active filters, and any circuit requiring high-speed signal processing.

Key Features

  • Wide Bandwidth: The OPA810IDT boasts a wide bandwidth of 200MHz, making it suitable for high-speed applications.
  • Low Distortion: With a THD+Noise specification of 0.0006%, the amplifier ensures high fidelity signal amplification, critical for audio and instrumentation applications.
  • High Slew Rate: A high slew rate of 410 V/µs allows the OPA810IDT to handle rapid changes in input signals without distortion, ensuring signal integrity.
  • Low Noise: The device exhibits a low noise density of 4.5 nV/√Hz at 1kHz, which is essential for precision applications.
  • Single-Supply Operation: It operates on a single supply voltage ranging from 4.5V to 12V, providing flexibility in various power environments.
  • Output Swing: The OPA810IDT offers rail-to-rail output swing, which maximizes the dynamic range in single-supply operations.

Applications

  • Professional Audio Equipment
  • Active Filters and Data Acquisition Systems
  • Test and Measurement Instruments
  • ADC Buffer Amplifiers
  • Video Processing

The OPA810IDT is available in a compact SOIC-8 package, which is conducive to space-constrained applications. Its robust design ensures reliable performance in demanding environments. With its combination of speed, precision, and versatility, the Texas Instruments OPA810IDT operational amplifier is an excellent choice for enhancing the performance of high-speed analog systems.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7595 $52.4305
45+ $2.2642 $101.8890
69+ $2.1935 $151.3515
95+ $2.1227 $201.6565
122+ $2.0520 $250.3440
164+ $1.8397 $301.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess