EN
  • EN
  • DE

OPA820

Part No OPA820
Manufacturer Texas Instruments
Description Quad, Low-Power, Single-Supply, Wideband Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233964-OPA820
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA820 CAD Model

Description

The OPA820 from Texas Instruments is a high-performance, voltage-feedback operational amplifier designed for a wide range of applications. This op-amp combines a high gain bandwidth product, a fast slew rate, and a low noise performance, making it an ideal choice for high-speed data acquisition systems, active filters, and high-quality audio amplification.

Key Features

  • Wide Bandwidth: The OPA820 offers a wide bandwidth of 180MHz, which is beneficial for high-speed signal processing applications.
  • Fast Slew Rate: Its fast slew rate of 410 V/µs allows the OPA820 to respond quickly to signal changes, which is crucial for maintaining signal fidelity in fast-changing environments.
  • Low Noise: With a low voltage noise density of 4.5 nV/√Hz, this operational amplifier ensures a clean signal amplification with minimal distortion.
  • High Output Drive: The OPA820 can deliver a high output current, making it suitable for driving a wide range of loads.
  • Single Supply Operation: It is capable of operating from a single +4.5V to +12V supply, providing design flexibility in various applications.
  • Stable with High Capacitive Loads: The OPA820 remains stable with capacitive loads up to 200 pF, which is advantageous when driving capacitive sensors or in buffer applications.

Applications

The OPA820 is versatile and can be used in several different applications, including but not limited to:

  • High-Speed Data Acquisition
  • Active Filters and Amplifiers
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Medical Imaging Devices
  • Video Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The OPA820 is no exception and is designed to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' proven track record, you can trust the OPA820 to perform consistently across a range of operating conditions.

Ordering Information

For ordering information, datasheets, and support, visit the Texas Instruments website or contact an authorized distributor. Ensure that you are viewing the most current documentation and resources to get the best understanding of the OPA820's capabilities and specifications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0781 $53.9050
115+ $0.8846 $101.7290
180+ $0.8570 $154.2600
245+ $0.8293 $203.1785
315+ $0.8017 $252.5355
420+ $0.7187 $301.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess