EN
  • EN
  • DE

OPA890IDBVTG4

Part No OPA890IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 130MHZ SOT23-6 / Op Amp Single Low Power Amplifier ±6V/12V 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 500 V/μs
GBP - Gain Bandwidth Product 130MHz
-3db Bandwidth 260MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1.1mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 791041-OPA890IDBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name OPA890
Introduction Date December 14, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA890IDBVTG4 CAD Model

Description

The OPA890IDBVTG4 is a high-performance voltage-feedback operational amplifier from Texas Instruments, designed to meet the rigorous demands of a wide range of industrial, medical, and precision applications. Its advanced design ensures excellent video performance and wide bandwidth, making it an ideal choice for professional video electronics, test equipment, and active filter circuits.

Key Features

  • Wide Bandwidth: The OPA890IDBVTG4 offers a wide bandwidth of 800 MHz at a gain of +2, ensuring high-speed signal processing and accurate response for high-frequency signals.
  • Low Distortion: With a low harmonic distortion of -92 dBc at 20 MHz, this operational amplifier delivers clean and precise amplification, which is critical for high-fidelity audio and instrumentation applications.
  • High Output Current: Capable of delivering a high output current, the OPA890IDBVTG4 can drive heavy loads, making it versatile for a variety of circuits.
  • Single Supply Voltage: Operating from a single supply voltage ranging from 5 V to 12 V, this op-amp provides design flexibility and simplifies power supply requirements.
  • Shutdown Feature: It includes a power-down feature that reduces the current consumption to 0.3 μA, offering power savings for battery-powered devices.

Applications

  • Professional Video Electronics
  • Test and Measurement Equipment
  • Active Filters and Signal Conditioning
  • Medical Imaging Systems
  • High-Speed Data Acquisition

Quality and Reliability

The OPA890IDBVTG4 is built with Texas Instruments' commitment to quality and reliability. It is available in a compact SOT-23-6 package, which is suitable for space-constrained applications. With its robust design, it ensures long-term stability and performance under varying conditions and in diverse environments.

Whether you are designing a high-speed ADC interface, a video processing system, or any application requiring precise and fast signal amplification, the OPA890IDBVTG4 from Texas Instruments is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess