EN
  • EN
  • DE

OPT9221ZVM

Part No OPT9221ZVM
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TIME OF FLIGHT CNTRL 256NFBGA / Time of Flight Sensor Digital Output 1.2V 256-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Controller
Interface I2C
Operating Supply Voltage 1.8V, 2.5V, 3.3V
Manufacturer Package 256-NFBGA
Mounting SMD
Win Source Part Number 791050-OPT9221ZVM
Popularity Medium
Supply and Demand Status Limited
Family Name OPT9221
Introduction Date June 04, 2015
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPT9221ZVM CAD Model

Description

The Texas Instruments OPT9221ZVM is a state-of-the-art Time-of-Flight (ToF) sensor designed to deliver cutting-edge 3D sensing capabilities. This advanced sensor is an integral component for a wide range of applications, including industrial automation, robotics, gesture recognition, and 3D scanning technologies.

Key Features

  • Precision Measurement: The OPT9221ZVM boasts high-precision depth measurement, capable of capturing 3D images with remarkable accuracy.
  • High-Resolution: Equipped with a 320 x 240 pixel array, this sensor offers high-resolution 3D imaging for detailed scene capture.
  • Integrated ToF Processor: The onboard ToF processor simplifies the design process by performing complex calculations, allowing for direct depth data acquisition without the need for extensive external processing.
  • Programmable Illumination: The sensor features programmable illumination options, enabling optimal performance across various environmental conditions and application requirements.
  • Flexible Interface: With its flexible interface, the OPT9221ZVM is designed to easily integrate with a range of host processors and systems, ensuring seamless implementation in diverse applications.

Applications

The OPT9221ZVM's versatility makes it suitable for a wide array of applications. Its precise 3D mapping capabilities are ideal for creating more interactive and intelligent robotics systems. The sensor's ability to accurately capture depth information in real-time opens up new possibilities in gesture recognition, enhancing user interfaces and gaming experiences. Additionally, its high-resolution imaging is perfect for 3D scanning, providing detailed models for industrial design, reverse engineering, or digital archiving.

Technical Specifications

Some of the key technical specifications of the OPT9221ZVM include an operating temperature range of -40°C to 85°C, a supply voltage range of 1.8V to 3.3V, and a robust package designed to withstand the rigors of industrial environments. Moreover, the sensor's low power consumption makes it an energy-efficient choice for battery-powered devices.

With the OPT9221ZVM, Texas Instruments continues to push the boundaries of 3D sensing technology, offering designers and engineers a powerful tool to bring their innovative visions to life.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7994 $75.5988
4+ $31.0149 $124.0596
5+ $30.0457 $150.2285
7+ $29.0765 $203.5355
9+ $28.1073 $252.9657
12+ $25.1996 $302.3952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,073 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess