EN
  • EN
  • DE

PCA9535DBR

Part No PCA9535DBR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus, LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
RoHS State Request Verification
Win Source Part Number 1235961-PCA9535DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9535
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9535DBR CAD Model

Description

The PCA9535DBR is a robust, high-performance 16-bit I²C-bus and SMBus I/O expander from Texas Instruments. Designed with versatility in mind, this device provides an ideal solution for expanding the available I/O ports on microcontrollers and microprocessors in a wide range of applications, particularly where board space is at a premium.

Key Features

  • Operating power supply voltage range of 2.3V to 5.5V, allowing for flexible integration into various system designs.
  • 400 kHz I²C bus interface that is compatible with the I²C-bus Fast-mode and SMBus standards, enabling quick communication with a host controller.
  • Offers 16 individual I/O pins that can be configured as either inputs or outputs, providing a scalable solution for systems requiring additional I/O capabilities.
  • Each I/O pin can be accessed through a set of input, output, and polarity inversion registers, allowing for sophisticated control and customization of the I/O behavior.
  • Features an active-low interrupt output which can be connected to the interrupt logic of the host controller, signaling when an input state has changed.
  • Includes built-in power-on reset, which ensures that the I/O expander starts in a known state, simplifying system initialization.
  • Comes in a small SSOP-24 package, making it suitable for space-constrained applications.

Applications

The PCA9535DBR is highly suited for a variety of applications, including but not limited to:

  • Servers
  • Personal electronics
  • Industrial controls
  • Automotive systems
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PCA9535DBR is no exception. It is designed to meet the rigorous demands of the industry, ensuring stable operation across a wide temperature range and a long operational lifespan.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8295 $54.8850
70+ $1.5011 $105.0770
105+ $1.4542 $152.6910
145+ $1.4073 $204.0585
185+ $1.3604 $251.6740
250+ $1.2197 $304.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess