EN
  • EN
  • DE

PCA9535PWG4

Part No PCA9535PWG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description SMBus Low-Power I/O Expander | IC I/O EXPANDER I2C 16B 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
The number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number PCA9535
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 719872-PCA9535PWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9535PWG4 CAD Model

Description

The PCA9535PWG4 is a robust I/O expander device from Texas Instruments, designed to provide additional I/O capabilities to microcontroller-based systems. This particular component is part of the expansive PCA953x family, which is known for its reliability and versatility in a wide range of applications.

Key Features

  • 16-Bit I/O Ports: The PCA9535PWG4 features two 8-bit ports, totaling 16 I/Os, which can be individually set as inputs or outputs, providing flexibility for interfacing with various peripheral devices.
  • I²C Interface: It operates via an I²C-bus/SMBus interface, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C modes, making it compatible with a wide range of microcontrollers and processors.
  • Interrupt Output: An interrupt output pin is available and is activated when any input state differs from its corresponding input port register, enhancing system response to input changes.
  • Low Standby Current: This device is optimized for low power consumption, featuring a low standby current, which makes it suitable for battery-powered applications.
  • Wide Operating Voltage: It operates over a wide voltage range from 2.3V to 5.5V, accommodating various logic levels and making it suitable for both 3.3V and 5V systems.
  • Polarity Inversion: Input port polarity can be inverted, which is useful for adapting to different logic level requirements without additional circuitry.

Applications

The PCA9535PWG4 is used in a variety of applications where additional I/Os are needed. Its typical applications include:

  • Servers
  • Personal electronics
  • Industrial control
  • Home automation systems
  • Medical equipment

Package and Quality

The PCA9535PWG4 comes in a TSSOP-24 (thin shrink small outline package) that is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. Texas Instruments ensures high-quality standards, and the device is suitable for commercial and industrial temperature ranges, ensuring reliable performance in diverse environments.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0919 $54.5950
100+ $1.0228 $102.2800
155+ $0.9882 $153.1710
220+ $0.9191 $202.2020
285+ $0.8846 $252.1110
355+ $0.8500 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess