EN
  • EN
  • DE

PCA9535RHLR

Part No PCA9535RHLR
Manufacturer Texas Instruments
Description REMOTE 16-BIT I2C AND SMBus, LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1235965-PCA9535RHLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9535RHLR CAD Model

Description

Product Overview: Texas Instruments PCA9535RHLR

The PCA9535RHLR is a robust and versatile 16-bit I/O expander from Texas Instruments, designed to provide additional input/output (I/O) ports for a host controller operating via the I²C-bus. This device offers a convenient solution for expanding the available I/O pins, especially in microcontroller-based systems where additional pins are required for interfacing with switches, sensors, LEDs, and other peripherals.

Key Features

      
  • 16-bit I/O Ports: The PCA9535RHLR features 16 I/O ports that can be individually configured as input or output, providing the flexibility to meet various application needs.
  •   
  • I²C Interface: With an I²C-bus interface supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, the device ensures compatibility with a wide range of microcontrollers and systems.
  •   
  • Low Standby Current: Optimized for power-sensitive applications, the PCA9535RHLR boasts a low standby current, making it ideal for battery-operated devices.
  •   
  • Interrupt Output: An interrupt output pin is available to notify the host controller of changes in the input port status without the need for constant polling, thus improving system efficiency.
  •   
  • Configurable Polarity: Input port polarity is configurable, allowing the user to adapt the device to the host system's specific needs.
  •   
  • Built-In Oscillator: No external oscillator is required, as the PCA9535RHLR includes an integrated oscillator to reduce external component count.
  •   
  • Power Supply Range: The device operates over a wide voltage range from 2.3V to 5.5V, accommodating various logic levels and ensuring compatibility with both 3.3V and 5V systems.

Applications

The PCA9535RHLR is suitable for a diverse array of applications, including:

      
  • Server Infrastructure
  •   
  • Industrial Control Systems
  •   
  • Home Automation
  •   
  • Consumer Electronics
  •   
  • Portable Devices

Overall, the PCA9535RHLR by Texas Instruments is an excellent choice for designers looking to expand the I/O capabilities of their systems without increasing the complexity or cost of their design. Its ease of use, combined with its powerful features, makes it a valuable component in any I/O expansion task.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3013 $52.8208
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess