EN
  • EN
  • DE
  • IT

PCA9539DGVR

Part No PCA9539DGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TVSOP / I2C/SMBus Interface 400kHz 5.5V 24-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 791486-PCA9539DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9539
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCA9539DGVR CAD Model

Description

Product Overview: Texas Instruments PCA9539DGVR

The Texas Instruments PCA9539DGVR is a robust, low-voltage 16-bit I²C-bus GPIO expander designed to provide general-purpose remote I/O expansion for most microcontroller families. This device offers an ideal solution for applications that require additional I/O ports that are not available on the main processor, such as mobile phones, consumer electronics, industrial control systems, and more.

The PCA9539DGVR operates over a power supply range of 2.3 V to 5.5 V, making it versatile for various power environments. It also supports up to 400 kHz I²C-bus speeds, ensuring efficient communication with the host controller. The device comes in a compact 24-pin TSSOP package (DGVR) that is designed to occupy minimal board space, which is crucial for space-constrained applications.

One of the standout features of the PCA9539DGVR is its built-in level-shifting capability, which allows it to interface with different logic levels, thus providing greater flexibility in mixed-voltage systems. Moreover, each I/O can be configured as either an input or an output without the use of external components, simplifying the design and reducing overall system complexity.

For enhanced reliability, the PCA9539DGVR includes features such as power-up with all channels configured as inputs, to prevent unintended outputs that could cause issues in the system. Additionally, the device has built-in latching mechanisms for the detection of rising or falling edges, enabling the host controller to respond to input changes without the need for constant polling.

With its robust design and wide array of features, the Texas Instruments PCA9539DGVR is an excellent choice for designers looking to expand the I/O capabilities of their systems while maintaining a small footprint and high level of integration. Its ease of use and compatibility with a wide range of microcontroller families make it a versatile component for numerous applications.

You May Also Be Interested in

Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5979 $59.7727
30+ $3.7727 $113.1810
46+ $3.6548 $168.1208
64+ $3.5368 $226.3552
82+ $3.4190 $280.3580
110+ $3.0653 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,240 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess