EN
  • EN
  • DE

PCA9544APWRG4

Part No PCA9544APWRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description SMBus Multiplexer With Interrupt Logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Translating Switch
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Mounting SMD
Win Source Part Number 1236007-PCA9544APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9544
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9544APWRG4 CAD Model

Description

Overview of Texas Instruments PCA9544APWRG4

The PCA9544APWRG4 is an advanced 4-channel I2C-bus multiplexer with interrupt logic, manufactured by Texas Instruments. This integrated circuit is designed to provide seamless communication between a single I2C master and up to four I2C slave devices that may share the same bus. The PCA9544APWRG4 is a crucial component for applications requiring multiple I2C devices with identical addresses or when more than one master is needed.

Key Features

  • Channel Selection: The device enables the user to select any one of the four I2C-bus slave channels via an I2C-bus interface.
  • Interrupt Function: It comes with an interrupt function that alerts the master when any of the connected slaves has pending operations, enhancing the efficiency of the I2C-bus.
  • Low Standby Current: The PCA9544APWRG4 is optimized for low power consumption, drawing a minimal standby current, making it suitable for power-sensitive applications.
  • Wide Operating Voltage: It operates across a wide range of voltages, from 2.3V to 5.5V, which provides flexibility for various system designs.

Applications

The PCA9544APWRG4 is versatile and can be used in a variety of applications. It is particularly useful in scenarios where multiple I2C devices with the same address need to be connected to a single I2C bus. Common applications include:

  • Server and telecom infrastructure
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the PCA9544APWRG4 is designed for surface mount technology, allowing for efficient assembly and space-saving on PCBs. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS regulations, minimizing the environmental impact.

Conclusion

With its ability to facilitate communication between multiple I2C devices and its low power requirements, the Texas Instruments PCA9544APWRG4 is an excellent choice for designers looking to enhance their system's I2C-bus capabilities. Its robust feature set and flexible applications make it a valuable addition to a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4503 $50.7605
85+ $1.1900 $101.1500
135+ $1.1529 $155.6415
180+ $1.1157 $200.8260
235+ $1.0785 $253.4475
315+ $0.9669 $304.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,194 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess