EN
  • EN
  • DE
  • IT

PCA9555RGERG4

Part No PCA9555RGERG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1236073-PCA9555RGERG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9555
Introduction Date April 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9555RGERG4 CAD Model

Description

Introducing the PCA9555RGERG4 from Texas Instruments

The PCA9555RGERG4 is a robust, feature-rich I/O expander from Texas Instruments, designed to provide a convenient solution for extending the input/output capabilities of microcontroller units (MCUs). Built with precision and reliability in mind, this integrated circuit (IC) is part of the PCA9555 series, which is renowned for its versatility in a wide range of applications, including industrial control, server management, and consumer electronics.

Key Features

  • Extended I/O Ports: The device offers 16 additional I/O ports, which are configurable as either inputs or outputs. This enables designers to expand their system's capabilities without the need for additional MCUs or complex wiring, saving on both space and cost.
  • I2C Interface: Communication with the PCA9555RGERG4 is facilitated through the industry-standard I2C-bus interface, supporting both 400 kHz Fast-mode and 100 kHz Standard-mode operations. This ensures easy integration with most MCUs and seamless data transfer.
  • Interrupt Output: An interrupt output pin is provided, which can be configured to alert the host MCU when input states change. This feature allows for efficient power management, as the MCU can remain in a low-power state until an input state change necessitates action.
  • Power Supply Flexibility: The device can operate over a wide power supply range of 2.3V to 5.5V, making it suitable for various logic levels and ensuring compatibility with a diverse set of systems.
  • Programmable Polarity: Input polarity inversion registers allow users to invert the polarity of the input port data without the need for additional hardware, thus simplifying software development and system design.

Package and Reliability

The PCA9555RGERG4 is offered in a compact VQFN-24 package, which not only minimizes the footprint on PCBs but also provides excellent thermal performance. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for reliability and longevity, making it a trustworthy choice for mission-critical applications.

Applications

With its expansive I/O capabilities and easy interfacing, the PCA9555RGERG4 is ideal for applications such as:

  • Expanding GPIOs for microcontrollers and microprocessors
  • Server management and control systems
  • Industrial automation and process control
  • LED status indicators and keypad scanning
  • Portable electronics and battery-powered devices

Overall, the PCA9555RGERG4 is a versatile and reliable solution for any designer looking to enhance the I/O functionality of their electronic systems without compromising on performance or space.

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess