EN
  • EN
  • DE

PCI1410ASPGE

Part No PCI1410ASPGE
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833518-PCI1410ASPGE
Ultra Librarian 3D Model Ultra Librarian PCI1410ASPGE CAD Model

Description

Product Overview: Texas Instruments PCI1410ASPGE

The Texas Instruments PCI1410ASPGE is a high-performance, PC Card interface chip that provides an efficient solution for bridging between PCI and PC Card standards. Designed to meet the needs of mobile and embedded systems, this versatile controller is ideal for applications such as notebook computers, docking stations, and embedded systems requiring PC Card functionality.

Key Features

  • PCI Interface: Compliant with the PCI Local Bus Specification Revision 2.2, the PCI1410ASPGE ensures seamless integration with PCI bus architectures, offering a dependable communication bridge.
  • PC Card Support: This device supports both 16-bit PCMCIA and 32-bit CardBus cards, making it a versatile choice for expanding the capabilities of your system with various peripherals.
  • Low Power Consumption: With its focus on power efficiency, the PCI1410ASPGE is particularly suitable for battery-powered devices, helping to extend operational time.
  • ZV Port Support: The inclusion of a Zoomed Video (ZV) port allows for the direct transfer of video data to a PC Card, bypassing system memory and reducing overall system load.
  • Hot-Swap Capabilities: Users can safely insert or remove PC Cards without needing to power down the system, providing convenience and flexibility in usage.
  • Multiple Voltage Operation: The chip supports operation at 3.3V or 5V, accommodating a range of PC Card specifications and ensuring compatibility with a broad spectrum of card types.

Applications

The PCI1410ASPGE is designed for a variety of applications, including:

  • Notebook PCs
  • Docking Stations
  • Embedded Systems
  • Industrial Computers
  • Portable Instrumentation

Technical Specifications

The device comes in a 208-Pin PQFP (Plastic Quad Flat Pack) package and is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. With its advanced features and robust design, the PCI1410ASPGE from Texas Instruments represents a reliable solution for integrating PC Card technology into a wide array of electronic systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess