EN
  • EN
  • DE

PCI2050IZHK

Part No PCI2050IZHK
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 32-BIT 209-BGA / PCI Bridge Chip 32bit 66MHz 32bit 209-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI-to-PCI Bridge
Interface PCI
Operating Supply Voltage 3 V ~ 3.6 V
Package 209-LFBGA
Manufacturer Package 209-BGA MICROSTAR (16x16)
Mounting SMD
Win Source Part Number 791559-PCI2050IZHK
Popularity Medium
Supply and Demand Status Balance
Family Name PCI2050IZHK
Introduction Date August 24, 2004
ECCN EAR99
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCI2050IZHK CAD Model

Description

The Texas Instruments PCI2050IZHK is a high-performance, 32-bit PCI-to-PCI bridge designed for advanced computer and embedded systems applications. This innovative bridge chip is engineered to provide a seamless interface between two independent PCI buses, enabling communication and data transfer between different components within a system.

Key Features

  • PCI Interface: Compliant with PCI Local Bus Specification, Revision 2.2, the PCI2050IZHK supports 33-MHz and 66-MHz operation modes. It is capable of handling 32-bit data at a maximum throughput that ensures efficient system performance.
  • High Bandwidth: With its dual PCI bus architecture, the device facilitates high bandwidth between the primary and secondary buses, making it ideal for data-intensive applications.
  • Versatility: The chip is suitable for a wide range of uses, including industrial control systems, data communication devices, and server backplanes, among others.
  • Low Power Consumption: Designed for energy efficiency, the PCI2050IZHK operates with low power consumption, making it an eco-friendly choice for power-sensitive applications.
  • Hot-Plug Support: This feature allows for the addition or removal of devices on the secondary bus without needing to power down the system, providing increased flexibility and minimizing downtime.

Technical Specifications

  • Package: The device is available in a 208-Pin Plastic BGA (Ball Grid Array) package, ensuring a compact footprint and reliable connectivity.
  • Temperature Range: It operates within an industrial temperature range, making it robust and suitable for harsh environments.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and the PCI2050IZHK is no exception, with rigorous testing to ensure long-term reliability.

The PCI2050IZHK from Texas Instruments represents a balance of performance, power efficiency, and versatility, making it an excellent choice for system designers looking to optimize their PCI bus-based systems.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess