EN
  • EN
  • DE

PCI2060GHK

Part No PCI2060GHK
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Asynchronous PCI-to-PCI Bridge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI-to-PCI Bridge
Interface PCI
Operating Supply Voltage 3 V ~ 3.6 V
Package 257-LFBGA
Manufacturer Package 257-BGA MICROSTAR (16x16)
Mounting SMD
Win Source Part Number 1236296-PCI2060GHK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCI2060
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PCI2060GHK CAD Model

Description

PCI2060GHK Product Image

The PCI2060GHK is a high-performance, versatile bridge chip designed by Texas Instruments to facilitate communication between PCI (Peripheral Component Interconnect) and PCI-X (PCI eXtended) bus systems. This integrated circuit is engineered to address the needs of complex embedded systems and is widely used in enterprise server environments, high-end computing platforms, and sophisticated data processing units.

Key Features

  • High-Speed Data Transfer: The PCI2060GHK provides a seamless and efficient data transfer rate, which is essential for applications that require fast and reliable communication between different bus standards.
  • Dual-Mode Functionality: It operates in both 66 MHz PCI and 133 MHz PCI-X modes, ensuring compatibility and performance across a broad range of system configurations.
  • Advanced Error Handling: With built-in error detection and correction mechanisms, the chip ensures data integrity and reliable operation even in the most demanding environments.
  • Low Power Consumption: Designed with power efficiency in mind, the PCI2060GHK helps reduce overall system power consumption, making it ideal for energy-sensitive applications.
  • Scalability: The chip supports hot-plug and hot-swap functionalities, allowing for easy system upgrades and maintenance without significant downtime.
  • Flexible Memory Mapping: It offers versatile memory mapping options, including support for both 32-bit and 64-bit addressing, which enables the use of large memory spaces required by modern applications.

Applications

The PCI2060GHK is suitable for a wide range of applications, including but not limited to:

  • Enterprise servers and data centers
  • High-performance computing systems
  • Network and telecommunications equipment
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment

With its robust design and feature set, the PCI2060GHK from Texas Instruments remains a go-to solution for developers and engineers looking to bridge PCI and PCI-X systems effectively, ensuring maximum performance and reliability.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess