EN
  • EN
  • DE

PCI2250PGF

Part No PCI2250PGF
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI-TO-PCI BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI-to-PCI Bridge
Interface PCI
Operating Supply Voltage 3 V ~ 3.6 V
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Mounting SMD
Win Source Part Number 1236298-PCI2250PGF
Manufacturer Homepage www.ti.com
Family Name PCI2250
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI2250PGF CAD Model

Description

The PCI2250PGF is a high-performance, PCI-to-PCI bridge chip from the renowned semiconductor manufacturer Texas Instruments. Designed to bridge between two PCI buses, this component is an essential part of expanding the capabilities of embedded systems, servers, and a wide range of computing applications that require additional PCI slots.

Key Features

  • PCI Bus Compatibility: The PCI2250PGF is compliant with PCI Local Bus Specification Revision 2.2, ensuring broad compatibility with existing PCI-based systems and devices.
  • 32-Bit Interface: It features a 32-bit PCI bus interface operating at 33MHz, which allows for a balanced performance that is suitable for many industrial and commercial applications.
  • Dual PCI Bus Support: As a bridge chip, it connects two independent PCI buses, effectively doubling the potential expansion capacity of a system.
  • Programmable Configuration: The device offers programmable memory and I/O windows, providing flexibility for system configuration and optimization.
  • Low Power Consumption: Designed with power efficiency in mind, the PCI2250PGF maintains a low power consumption profile, making it suitable for power-sensitive applications.
  • Enhanced Data Integrity: It incorporates features that enhance data integrity, such as parity error detection on both the primary and secondary interfaces.

Applications

The PCI2250PGF is ideal for use in a variety of applications, including:

  • Multi-function peripherals
  • Network routers and switches
  • Embedded computing systems
  • Industrial control systems
  • Data acquisition devices
  • Server expansions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PCI2250PGF is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance for critical applications. With Texas Instruments' extensive support and documentation, integrating the PCI2250PGF into your system can be done with confidence.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7389 $53.6945
12+ $8.8115 $105.7380
18+ $8.5361 $153.6498
25+ $8.2607 $206.5175
32+ $7.9854 $255.5328
42+ $7.1593 $300.6906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess