EN
  • EN
  • DE

PCM1606E

Part No PCM1606E
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 24BIT 192KHZ 6CH DAC 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 200k
Data Interface I2S
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 026521-PCM1606E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1606E CAD Model

Description

The PCM1606E by Texas Instruments is a high-performance, monolithic, single-chip integrated circuit that is designed to provide superior audio performance.

  • Type: 24-bit DAC
  • Supply Voltage: 5V
  • Technology: Delta-sigma
  • Data Formats: Accepts industry-standard audio data formats with 16- to 24-bit data
  • Dynamic Range: 106 dB
  • Signal-to-Noise Ratio: 106 dB
  • THD: -93 dB
  • Interface: Flexible audio data interface (I2S and left-justified data formats)
  • Feature: Built-in digital attenuator
  • Package: Compact, 28-pin SSOP

You May Also Be Interested in

Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Analog Devices Inc.
IC R/D CONV 44LQFP
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $6.5533
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.1862
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8369 $52.5321
21+ $4.7893 $100.5753
33+ $4.6396 $153.1068
45+ $4.4900 $202.0500
58+ $4.3403 $251.7374
78+ $3.8913 $303.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,215 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess