EN
  • EN
  • DE

PCM1748EG/2K

Part No PCM1748EG/2K
Manufacturer Texas Instruments
Description Audio Digital-to-Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236380-PCM1748EG/2K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1748EG/2K CAD Model

Description

The PCM1748EG/2K is a high-performance, single-chip stereo digital-to-analog converter (DAC) from the reputable electronics manufacturer, Texas Instruments. This advanced audio DAC is designed to deliver exceptional sound quality and is ideally suited for a wide array of audio applications, including home theaters, DVD players, and high-fidelity audio systems.

Key Features

  • High-Resolution Audio: With its 24-bit resolution and sampling rates up to 96 kHz, the PCM1748EG/2K ensures detailed and accurate sound reproduction, capturing the nuances of the original recording.
  • Enhanced Sound Processing: The device incorporates sophisticated delta-sigma modulation, which significantly reduces noise and distortion levels, resulting in a clear and dynamic audio output.
  • Versatile Performance: The PCM1748EG/2K supports a wide dynamic range and has a built-in 8x oversampling digital filter, which contributes to its excellent audio performance.
  • Easy Integration: Designed for easy implementation into various systems, this DAC features a simple serial audio interface that is compatible with a range of input formats.
  • Low Power Consumption: It operates with low power requirements, making it an energy-efficient choice for battery-powered devices.

Applications

The PCM1748EG/2K is suitable for a variety of end products, including:

  • High-end audio and home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices

Technical Specifications

Parameter Value Resolution 24-bit Sampling Rate Up to 96 kHz Dynamic Range High Interface Type Serial Supply Voltage 5V

The PCM1748EG/2K offers a blend of top-notch audio fidelity, energy efficiency, and ease of use, making it an excellent choice for manufacturers and audiophiles looking to enhance their audio experience.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess