EN
  • EN
  • DE

PCM1771PW

Part No PCM1771PW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 50K 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tray
Product Status Active
Type DAC, Audio
Number of Channels 1
Resolution (Bits) 24 b
Sampling Rate (Per Second) 50k
Data Interface I2S
Voltage Supply Source Single Supply
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PCM1771
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653700-PCM1771PW
Ultra Librarian 3D Model Ultra Librarian PCM1771PW CAD Model

Description

The PCM1771PW is a high-fidelity, single-chip digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This precision audio DAC is ideal for a wide range of applications where sound quality is paramount, including home theater systems, digital audio workstations, DVD players, and high-end audio equipment.

Key Features

  • Audio Performance: With a dynamic range of 106 dB and a signal-to-noise ratio (SNR) of 106 dB, the PCM1771PW delivers crystal-clear audio reproduction that satisfies audiophiles and professionals alike.
  • Sample Rates: It supports a wide range of sample rates from 8 kHz to 96 kHz, ensuring compatibility with various digital audio formats and fidelity levels.
  • System Flexibility: The device features a 24-bit resolution and a flexible serial audio interface, which makes it easy to integrate into various digital audio systems.
  • Analog Outputs: The PCM1771PW includes fully differential voltage outputs, providing low noise and high-quality analog audio signals that can be easily interfaced with other analog components.
  • Low Power Consumption: Designed for efficiency, the DAC operates on a 5V analog supply and a 3.3V digital supply, minimizing power consumption and making it suitable for use in power-sensitive applications.
  • Compact Design: Housed in a 20-pin TSSOP (Thin Shrink Small Outline Package), the PCM1771PW is compact and suitable for space-constrained applications.

Applications

The PCM1771PW's high-quality audio output and low power consumption make it an excellent choice for a variety of applications, including:

  • High-end audio and home theater systems
  • Professional audio recording and playback equipment
  • Automotive audio systems
  • Portable audio devices
  • A/V receivers and DVD players

With the PCM1771PW, Texas Instruments continues its commitment to delivering top-tier audio components that enhance the listening experience for both consumers and professionals. Its robust design and superior performance ensure that it remains a preferred choice for high-fidelity audio applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4768 $52.1520
36+ $2.8527 $102.6972
55+ $2.7636 $151.9980
75+ $2.6744 $200.5800
97+ $2.5853 $250.7741
130+ $2.3179 $301.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess