EN
  • EN
  • DE
  • IT

PCM1789PW

Part No PCM1789PW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCM1789
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653707-PCM1789PW
Ultra Librarian 3D Model Ultra Librarian PCM1789PW CAD Model

Description

Product Overview: PCM1789PW by Texas Instruments

The PCM1789PW is a high-performance audio digital-to-analog converter (DAC) from the renowned electronics manufacturer, Texas Instruments. Designed for audiophiles and professional audio applications, this DAC delivers exceptional sound quality with a high level of audio fidelity.

This advanced DAC features a 24-bit resolution and supports sampling rates up to 192 kHz, providing users with a superior audio experience. The PCM1789PW utilizes an advanced segment DAC architecture to achieve excellent dynamic performance and improved tolerance to clock jitter.

With its differential voltage output, the PCM1789PW can easily interface with other audio components in a system, such as amplifiers and receivers. This product is well-suited for a variety of high-end audio applications, including A/V receivers, DVD players, Blu-ray players, home theater systems, digital mixing consoles, and other professional audio equipment.

The PCM1789PW also boasts a range of features that enhance its performance and usability. It includes an integrated digital filter with sharp or slow roll-off characteristics, a soft mute function, and de-emphasis for 32 kHz, 44.1 kHz, and 48 kHz sampling rates. Additionally, the device supports the industry-standard I²S and left-justified data formats, ensuring compatibility with a wide range of digital audio sources and systems.

Encased in a 28-pin TSSOP (Thin Shrink Small Outline Package), the PCM1789PW is designed for easy integration into audio systems with its compact footprint. It operates over a specified temperature range of -25°C to 85°C, ensuring reliable performance even under varying environmental conditions.

For designers and engineers looking to elevate the audio performance of their products, the PCM1789PW from Texas Instruments stands out as a superior choice. It brings together high-resolution audio conversion, robust design, and functional versatility to meet the demanding needs of today's high-fidelity audio applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
A/D CONVERTERS FOR 3-DIGIT DISPL
Need more? Email Us
Harris Corporation
4-BIT EXPANDABLE CURRENT-SWITCH
Lowest to $209.0910
Cirrus Logic Inc.
STEREO DAC FOR DIGITAL AUDIO
Lowest to $11.9982
Analog Devices Inc.
16-CH, 12-BIT DATA ACQ SYSTEM
Need more? Email Us
STMicroelectronics
LINEAR IC'S
Lowest to $10.9133
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $43.6651
Harris Corporation
3 1/2 DIGIT, LCD DISPLAY, ADC
Lowest to $81.3972
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Lowest to $14.0931
Intersil
3-CH, 8-BIT ADC, PROP METHOD
Lowest to $86.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5319 $61.2760
80+ $1.4349 $114.7920
125+ $1.3866 $173.3250
175+ $1.2896 $225.6800
230+ $1.2411 $285.4530
285+ $1.1926 $339.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,540 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess