EN
  • EN
  • DE

PCM1850PJT

Part No PCM1850PJT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT 2CH W/SPI 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Win Source Part Number 1087008-PCM1850PJT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian PCM1850PJT CAD Model

Description

The PCM1850PJT is a high-performance, single-chip audio analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional sound quality and audio precision for a wide range of consumer and professional audio applications. This versatile ADC integrates advanced features and technologies to provide superior audio conversion capabilities in a compact and efficient package.

Key Features:

  • High-Resolution Audio: The PCM1850PJT supports 24-bit resolution and sampling rates up to 96 kHz, enabling it to capture and convert high-fidelity audio with remarkable clarity and detail.
  • Flexible Input Options: It features a variety of input options, including differential and single-ended inputs, making it adaptable to different signal sources and system configurations.
  • Low Distortion: With its low total harmonic distortion plus noise (THD+N) specification, the PCM1850PJT ensures pristine audio conversion, preserving the integrity of the original sound.
  • Programmable Gain Amplifier: The integrated programmable gain amplifier (PGA) allows for precise control over input signal levels, optimizing the dynamic range and improving the signal-to-noise ratio (SNR).
  • Power Efficiency: Designed with power efficiency in mind, this ADC operates with a reduced power consumption, making it ideal for portable and battery-powered devices.

Applications:

The PCM1850PJT is well-suited for a variety of applications that require high-quality audio conversion, including:

  • Professional audio recording equipment
  • High-definition audio systems
  • AV receivers and home theater systems
  • Digital mixing consoles
  • Audio interfaces and sound cards

Technical Specifications:

Parameter Value Resolution 24-bit Sampling Rate Up to 96 kHz THD+N Low Input Type Differential/Single-ended PGA Yes Power Consumption Low

For designers and engineers looking for a reliable and high-quality audio ADC solution, the PCM1850PJT from Texas Instruments stands out as a top choice. Its combination of audio performance, versatility, and power efficiency makes it a valuable component in any audio processing system.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0067 $52.0871
31+ $3.2875 $101.9125
48+ $3.1848 $152.8704
65+ $3.0820 $200.3300
84+ $2.9793 $250.2612
113+ $2.6711 $301.8343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess