EN
  • EN
  • DE

PCM1860DBTR

Part No PCM1860DBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 30TSSOP / 4ch Audio ADCs With Universal Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809076-PCM1860DBTR
Ultra Librarian 3D Model Ultra Librarian PCM1860DBTR CAD Model

Description

Overview of Texas Instruments PCM1860DBTR

The Texas Instruments PCM1860DBTR is a high-performance, audio analog-to-digital converter (ADC) that offers excellent audio quality and flexibility, making it an ideal choice for a wide range of audio applications. This device is part of the PCM186x family of versatile audio ADCs that provide a high signal-to-noise ratio (SNR), low-distortion characteristics, and a variety of digital audio interface formats.

Key Features

  • High-Resolution Audio: The PCM1860DBTR supports 24-bit linear PCM output, ensuring high-fidelity audio capture suitable for professional audio recording, high-definition audio systems, and audio processing applications.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing it to cater to different audio quality requirements and standards.
  • Multiplexed Inputs: The device features four single-ended or two differential inputs, with a programmable gain amplifier for each channel, which provides flexibility in handling various input configurations.
  • Programmable Functions: It offers a variety of programmable functions such as automatic gain control, mute, and digital filtering, which can be configured to optimize performance for specific applications.
  • Digital Audio Interface: The PCM1860DBTR supports I2S, left-justified, and right-justified audio data formats, enabling easy integration with most digital audio processors and microcontrollers.

Applications

The PCM1860DBTR is well-suited for a broad spectrum of audio applications, including:

  • Professional audio recording equipment
  • Home and automotive audio systems
  • Sound reinforcement systems
  • AV receivers
  • Smart speakers and IoT devices

Package and Quality

The device comes in a compact 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications without compromising on performance. As with all Texas Instruments products, the PCM1860DBTR is designed to meet high-quality and reliability standards, ensuring stable and consistent performance across various environmental conditions.

With its combination of audio quality, flexibility, and integration features, the Texas Instruments PCM1860DBTR stands out as a top-tier solution for any application requiring reliable and high-quality digital audio conversion.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1261 $50.6745
110+ $0.9240 $101.6400
170+ $0.8951 $152.1670
235+ $0.8662 $203.5570
300+ $0.8373 $251.1900
400+ $0.7507 $300.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess