EN
  • EN
  • DE

PCM1862DBT

Part No PCM1862DBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ADC, Audio 24 b 192k I²C, SPI 30-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name PCM1862
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930145-PCM1862DBT
Ultra Librarian 3D Model Ultra Librarian PCM1862DBT CAD Model

Description

Introducing the PCM1862DBT from Texas Instruments

The PCM1862DBT is a state-of-the-art audio analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced ADC is part of TI's extensive audio data converter portfolio and is specifically tailored for high-performance audio applications. The PCM1862DBT offers an exceptional audio experience, making it an ideal choice for professional and consumer audio systems.

Key Features

  • High-Resolution Audio: The PCM1862DBT supports 24-bit linear PCM output, providing high-quality audio that captures the full range of sound with impressive clarity and detail.
  • Multi-Channel Input: With four selectable single-ended or two differential-ended inputs, this device offers versatile connectivity options, accommodating various audio sources.
  • Flexible Sample Rates: It supports a wide range of sample rates from 8 kHz to 192 kHz, allowing it to be used in diverse audio applications, from voice recorders to high-fidelity music playback.
  • Advanced Signal Processing: The PCM1862DBT features an integrated digital filter and high-performance, oversampling, delta-sigma modulator that ensures low noise and high-fidelity audio capture.
  • Programmable Functions: Users can configure the PCM1862DBT via an I2C or SPI interface, providing control over functions such as gain, mute, and phase inversion for customized audio processing.
  • Power Efficiency: Designed with power-sensitive applications in mind, this ADC offers a low-power mode that significantly reduces power consumption when full performance is not required.
  • Robust Design: The device is engineered to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliable performance in a variety of environments.

Applications

The PCM1862DBT is well-suited for a broad range of applications, including:

  • Professional audio recording equipment
  • A/V receivers and home theater systems
  • Automotive audio systems
  • Sound bars and smart speakers
  • Portable audio devices

With its exceptional audio quality, versatile input options, and robust design, the PCM1862DBT from Texas Instruments is the perfect ADC for manufacturers and audio enthusiasts seeking to elevate the audio experience in their products and projects.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3447 $51.5834
52+ $1.9239 $100.0428
81+ $1.8638 $150.9678
111+ $1.8036 $200.1996
144+ $1.7435 $251.0640
192+ $1.5632 $300.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess