The PCM1863DBT is a high-performance, low-power, audio analog-to-digital converter (ADC) brought to you by Texas Instruments. This sophisticated device is designed to cater to a wide array of audio applications, including professional audio recording, high-fidelity home audio systems, and automotive audio systems, where pristine audio quality is paramount.
Key Features
- Advanced Audio ADC: The PCM1863DBT is capable of converting analog signals into high-quality digital audio with a remarkable dynamic range.
- Multi-Channel Input: This ADC supports up to four differential or eight single-ended inputs, providing flexibility for various audio sources.
- High Resolution: With support for up to 32-bit resolution and sampling rates up to 192 kHz, it ensures high-fidelity audio capture.
- Low Power Consumption: Despite its high performance, the PCM1863DBT is designed for efficiency, with a low power consumption that makes it ideal for portable and battery-powered applications.
- Programmable Gain Amplifier: The built-in programmable gain amplifier (PGA) allows for precise adjustment of input signal levels to optimize the dynamic range.
Technical Specifications
| Parameter |
Value |
| Resolution |
32-bit |
| Sampling Rate |
Up to 192 kHz |
| Dynamic Range |
Typical 103 dB |
| THD+N |
-90 dB |
| Power Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to +85°C |
| Package |
38-TSSOP (DBT) |
Applications
The PCM1863DBT is well-suited for a variety of applications that require high-quality audio conversion. Its robust design and advanced features make it an ideal choice for professional audio equipment, A/V receivers, broadcast systems, and other sophisticated audio processing equipment.
Design Resources
Texas Instruments provides extensive design resources to aid in the integration of the PCM1863DBT into your projects. These include detailed datasheets, application notes, reference designs, and development tools to streamline the design process and reduce time to market.