EN
  • EN
  • DE

PCM2704EVM-U

Part No PCM2704EVM-U
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR PCM2704-USB / Evaluation Module, Usb Connection To Pc Provides Power And Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Audio, Stereo DAC
Embedded No
Utilized IC / Part PCM2704
Supplied Contents Board(s)
Win Source Part Number 791569-PCM2704EVM-U
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2704
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM2704EVM-U CAD Model

Description

The PCM2704EVM-U, designed and manufactured by Texas Instruments, is an evaluation module (EVM) for the PCM2704 USB DAC (Digital-to-Analog Converter). This product is an essential tool for audio engineers and designers who aim to evaluate the performance and capabilities of the PCM2704 DAC in their applications.

Key Features

  • USB Interface: The PCM2704EVM-U seamlessly connects to a PC via a USB interface, providing an easy-to-use audio playback solution without the need for additional power supplies or external components.
  • High-Quality Audio: With the PCM2704 at its core, the EVM supports 16-bit stereo audio with a sampling rate of up to 48 kHz, delivering high-fidelity sound for a range of audio applications.
  • Plug and Play: The module is designed for simplicity, requiring no software drivers for basic operation, making it a true plug-and-play device.
  • Onboard Headphone Amplifier: An integrated headphone amplifier provides direct listening capabilities, allowing for immediate audio output testing and evaluation.
  • Flexible Outputs: The EVM includes both analog outputs and S/PDIF digital output, offering versatility for interfacing with various audio systems.
  • Compact Design: The PCM2704EVM-U's small form factor ensures it can be easily integrated into existing setups without occupying excessive space.

Applications

The PCM2704EVM-U is ideal for a variety of audio applications, including:

  • USB headphones or audio interface boxes
  • Portable audio devices
  • Multimedia speakers
  • MP3 players

Technical Specifications

The EVM is equipped with the following technical specs:

  • Power Supply: USB bus-powered (5V)
  • THD+N: 0.006% (Typical)
  • Dynamic Range: 98 dB (Typical)
  • Onboard volume control and mute function

The PCM2704EVM-U is a testament to Texas Instruments' commitment to providing high-quality tools for audio development. Its ease of use and comprehensive feature set make it an invaluable asset for professionals seeking to prototype or test audio systems with a USB audio DAC.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess