EN
  • EN
  • DE

PCM2705

Part No PCM2705
Manufacturer Texas Instruments
Description STEREO AUDIO DAC WITH USB INTERFACE, SINGLE-ENDED HEADPHONE OUTPUT AND S/PDF OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236424-PCM2705
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2705 CAD Model

Description

The PCM2705 from Texas Instruments is a high-quality, single-chip USB stereo audio digital-to-analog converter (DAC) that offers an excellent audio solution for a wide range of applications. This integrated circuit is designed to bridge the gap between digital audio content on computers or other USB audio sources and traditional audio equipment such as headphones, speakers, or audio receivers.

Key Features

  • USB Interface: Fully compliant with USB 1.1 specification, it allows for easy plug-and-play operation with no need for additional drivers or software installation on most modern operating systems.
  • On-Chip USB Protocol: The PCM2705 handles all the USB protocol in-house, which means minimal processor overhead and simplified design for the end product.
  • High-Quality Audio: With a built-in 16-bit Delta-Sigma DAC, it delivers excellent sound quality with a dynamic range of 98dB and THD+N of 0.006%.
  • Integrated Headphone Amplifier: The on-chip headphone amplifier provides direct drive to headphones, offering a complete audio solution in a single package.
  • Customizable Output: The device includes a SpAct™ architecture, which allows end-users to customize the audio output by using external EEPROM.
  • Multiple Output Formats: The PCM2705 supports I²S and S/PDIF output formats, giving designers flexibility in system design.
  • Bus-Powered: The device can be powered directly from the USB bus, eliminating the need for external power supplies and simplifying overall system power management.
  • Compact Package: Available in a 28-pin SSOP package, the PCM2705 is suitable for space-constrained applications.

Applications

The PCM2705 is ideal for a variety of audio applications, including USB headphones, USB speakers, USB audio interface boxes, and audio docking stations for portable media players. Its ease of integration and high-quality audio output make it a popular choice for manufacturers and hobbyists alike looking to enhance their audio systems with USB connectivity.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2509 $56.2545
11+ $9.2316 $101.5476
17+ $8.9431 $152.0327
24+ $8.6546 $207.7104
30+ $8.3661 $250.9830
40+ $7.5006 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess