EN
  • EN
  • DE

PCM2706

Part No PCM2706
Manufacturer Texas Instruments
Description STEREO AUDIO DAC WITH USB INTERFACE, SINGLE-ENDED HEADPHONE OUTPUT AND S/PDF OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236426-PCM2706
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2706 CAD Model

Description

The PCM2706 from Texas Instruments is a high-quality, highly integrated USB 2.0 compliant stereo audio digital-to-analog converter (DAC) tailored for multimedia and audio playback applications. This versatile device is designed to serve as a bridge between digital audio data streams from computers or other digital audio sources and traditional analog audio equipment.

Key Features

  • USB Interface: Fully compliant with USB 2.0 Full Speed, the PCM2706 is capable of handling data rates up to 12 Mbps. It is also backward compatible with USB 1.1.
  • Audio Quality: The device supports 16-bit stereo audio at sampling rates of 32 kHz, 44.1 kHz, and 48 kHz, providing high-fidelity sound suitable for a variety of audio applications.
  • Plug-and-Play: The PCM2706 is designed for easy integration, requiring no additional drivers for operation, which makes it a true plug-and-play solution for audio playback on various platforms.
  • Integrated Volume Control: It features an integrated digital volume control that can be easily adjusted via the host system.
  • On-Chip Clock: The device includes an on-chip clock generator, eliminating the need for an external crystal, which reduces the overall component count and system cost.
  • S/PDIF Output: The PCM2706 also includes an S/PDIF output, allowing it to interface directly with digital audio equipment.
  • Bus-Powered: This device can be powered directly from the USB bus, negating the need for an external power supply and simplifying the system power design.

Applications

With its high integration and simplicity of use, the PCM2706 is ideal for a wide array of applications, including USB headphones, audio docking stations, speakers, and various other USB audio playback devices. Its high-quality audio reproduction makes it suitable for audiophile-grade audio systems as well.

Package and Availability

The PCM2706 is available in a compact 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. For detailed specifications, pricing, and availability, please visit the Texas Instruments official website or contact an authorized distributor.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1948 $50.3636
17+ $5.9035 $100.3595
27+ $5.7190 $154.4130
37+ $5.5345 $204.7765
47+ $5.3500 $251.4500
63+ $4.7966 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,905 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess