EN
  • EN
  • DE

PCM2906CDB

Part No PCM2906CDB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Stereo Audio Interface 16 b USB 28-SSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PCM2906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888778-PCM2906CDB
Ultra Librarian 3D Model Ultra Librarian PCM2906CDB CAD Model

Description

Product Overview: Texas Instruments PCM2906CDB

The PCM2906CDB by Texas Instruments is an advanced audio codec with USB interface, providing a fully integrated audio solution for seamless PC audio integration. This versatile device combines a high-fidelity audio codec circuit with a USB controller, making it ideal for multimedia applications, USB headsets, and computer audio systems.

Key Features

  • USB Interface: The device complies with the USB 1.1 standard and is also compatible with USB 2.0 Full Speed. This ensures easy connectivity with most modern computers without the need for additional drivers, offering a plug-and-play experience.
  • Audio Quality: With a 16-bit Delta-Sigma ADC and DAC, the PCM2906CDB provides high-quality audio conversion, ensuring crystal-clear sound for both recording and playback functions.
  • Sampling Rate: It supports a variety of sampling rates including 32 kHz, 44.1 kHz, and 48 kHz, catering to standard audio requirements.
  • Integrated Headphone Amplifier: An onboard headphone amplifier makes it suitable for driving a wide range of headphones, providing a convenient and high-quality listening experience directly from the device.
  • Bus-Powered Operation: The PCM2906CDB is powered directly from the USB bus, eliminating the need for an external power supply and simplifying system power management.
  • S/PDIF Output: It features an S/PDIF output that allows digital audio output to external processors or receivers, expanding its versatility in audio system configurations.

Applications

The Texas Instruments PCM2906CDB is suitable for a wide range of applications, including:

  • USB Audio Docks
  • Portable Audio Peripherals
  • USB Headsets and Microphones
  • Computer Audio Systems
  • Audio Interface for Musical Instruments

With its compact 28-SSOP (DB) package, the PCM2906CDB is designed for space-efficient designs, making it a go-to choice for developers looking to integrate high-quality audio into their USB-enabled devices. Its ease of use, combined with Texas Instruments' reputation for reliability, makes the PCM2906CDB a standout choice for enhancing the audio capabilities of computer-based systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7795 $51.1180
9+ $11.9706 $107.7354
13+ $11.5662 $150.3606
19+ $10.7574 $204.3906
25+ $10.3530 $258.8250
31+ $9.9486 $308.4066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess