EN
  • EN
  • DE
  • IT

PCM3001E/2K

Part No PCM3001E/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC 18-BIT STEREO CODEC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 98
Dynamic Range, ADCs / DACs (db) Typ 94 / 97
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 104855-PCM3001E/2K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3001E/2K CAD Model

Description

The PCM3001E/2K is a high-performance, single-chip, stereo audio codec with USB interface from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and embedded processing chips.

  • Product Type: Stereo Audio Codec with USB Interface
  • Manufacturer: Texas Instruments
  • Features: USB protocol controller and an audio codec with 2 channels of ADC and DAC
  • Function: USB full-speed peripheral
  • Applications: USB audio speakers, USB headset, USB monitor, VOIP (Voice Over Internet Protocol), etc.
  • Sampling Rate: 8 kHz to 48 kHz for both recording and playback
  • Power Supply: Single 5V power supply
  • Headphone Amplifier: Integrated
  • PLL: Built-in PLL (Phase-Locked Loop) for clock generation
  • Operating Temperature: -25°C to 85°C
  • Package: 28-pin SSOP (Shrink Small-Outline Package), lead-free and RoHS compliant

You May Also Be Interested in

Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP
Lowest to $14.6242
ams
Lowest to $3.6609
ams
IC CODEC AFE AUDIO STER 64-CABGA
Need more? Email Us
Maxim Integrated
Codec General Purpose 1-CH 8bit/10bit 2.5V/3V 48-Pin TQFN EP T/R
Lowest to $25.0711
STMicroelectronics
IC CODEC/FILTER SERIAL 16-SOIC / SERIAL INTERFACE CODEC/FILTER
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch 40-Pin QFN EP Rail
Lowest to $19.5776
Texas Instruments
IC PCM CODEC PROG MICAMP 20TSSOP
Lowest to $26.2382
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD NONPROG 44TQFP / PCM Audio Codec 4ADC / 4DAC Ch 44-Pin TQFP Tray
Lowest to $20.9826

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4896 $61.9584
8+ $12.7094 $101.6752
13+ $12.3122 $160.0586
17+ $11.9151 $202.5567
22+ $11.5179 $253.3938
30+ $10.3264 $309.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess